EN
  • EN
  • DE

ADG774ABCPZ-REEL

Part No ADG774ABCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (3x3)
Family Name ADG774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG774ABCPZ-REELCT, ADG774ABCPZ-REELTR, ADG774ABCPZ-REELDKR, ADG774ABCPZ-REEL-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860054-ADG774ABCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG774ABCPZ-REEL CAD Model

Description

Product Overview: ADG774ABCPZ-REEL

The ADG774ABCPZ-REEL is a cutting-edge CMOS, low voltage, 4-channel multiplexer from Analog Devices Inc. It offers a wide range of functionality and performance features designed to cater to a variety of applications, including data acquisition systems, communication systems, and relay replacements. This product is part of a series that emphasizes high performance and reliability, making it a preferred choice for professionals in the electronics industry.

This multiplexer operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for flexible integration into both portable and fixed electronics systems. The low on-resistance and on-resistance flatness ensure that signals are passed through with high integrity and minimal distortion, which is crucial for maintaining signal quality in sensitive applications.

Key Features:

  • Supply Voltage: Operates from a single 1.8V to 5.5V supply.
  • Low On-Resistance: Ensures minimal signal loss and high performance.
  • On-Resistance Flatness: Provides consistent performance over the entire analog signal range.
  • 1.8V Logic Compatible: Suitable for use with lower voltage logic levels.
  • Lead-Free and RoHS Compliant: Meets environmental and regulatory standards.

The ADG774ABCPZ-REEL is delivered in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications. The device's RoHS compliance and lead-free design make it an environmentally friendly choice that aligns with modern green initiatives and electronic manufacturing standards.

Analog Devices Inc. is renowned for its commitment to precision and quality, and the ADG774ABCPZ-REEL is no exception. It is designed to provide reliable performance and high accuracy, ensuring that it can meet the stringent requirements of the most demanding applications. Whether you are designing a complex communication system or a simple data acquisition tool, this multiplexer is an excellent choice to consider.

Package: The device comes in a REEL package, making it convenient for automated assembly processes and bulk handling.

For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6156 $50.4624
10+ $10.3513 $103.5130
15+ $10.0278 $150.4170
21+ $9.7043 $203.7903
27+ $9.3808 $253.2816
36+ $8.4104 $302.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess