EN
  • EN
  • DE

ADG824BCPZ-REEL7

Part No ADG824BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 3 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 9.5ns, 7.7ns
-3db Bandwidth 90MHz
Charge Injection 27pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 200pA (Typ)
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-LFCSP-UQ (1.6x1.3)
Win Source Part Number 008899-ADG824BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG824BCPZ-REEL7 CAD Model

Description

Product Overview: ADG824BCPZ-REEL7

The ADG824BCPZ-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch designed and manufactured by Analog Devices Inc., a leader in high-precision electronic components. This product is part of the REEL7 packaging series, which indicates that it comes in a tape and reel format suitable for automated assembly processes, making it ideal for mass production environments.

Key Features

  • Low On-Resistance: The ADG824BCPZ-REEL7 boasts a low on-resistance, typically around 0.4 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of ±2.7 V to ±5.5 V, accommodating a variety of applications and system requirements.
  • High Current Carrying Capacity: It is capable of handling continuous current up to 300 mA, making it suitable for driving moderate loads.
  • 3 V Logic-Compatible Inputs: Inputs are compatible with 3 V logic levels, allowing for easy integration with a wide range of control interfaces.
  • Low Power Consumption: The switch has been optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching Times: Fast switching times (ton and toff) of the ADG824BCPZ-REEL7 enable quick signal routing and are beneficial in time-sensitive applications.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the ADG824BCPZ-REEL7 makes it suitable for a broad range of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG824BCPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The device is available in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space while providing excellent thermal performance.

Whether you're designing consumer electronics, industrial control systems, or portable medical devices, the ADG824BCPZ-REEL7 offers the precision, efficiency, and durability needed to create a high-quality product.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess