EN
  • EN
  • DE

ADG859BRYZ-REEL

Part No ADG859BRYZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT66
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 2.1 Ohm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 10ns, 6ns
-3db Bandwidth 125MHz
Charge Injection 13pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20pA (Typ)
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-66
Win Source Part Number 41743-ADG859BRYZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG859BRYZ-REEL CAD Model

Description

ADG859BRYZ-REEL by Analog Devices Inc.

The ADG859BRYZ-REEL is a high-performance CMOS analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and usability in a compact package. This component is part of the ADG859 series, which is known for its low on-resistance and low power consumption, making it a great fit for a variety of applications that require efficient and reliable switching capabilities.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (typically 0.5 ohms), which reduces signal attenuation and power loss, ensuring high-quality signal transmission.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for various applications and simplifying power supply design.
  • High Current Handling: With the ability to handle continuous current up to several hundred milliamps, the ADG859BRYZ-REEL can be used in power routing applications.
  • Fast Switching Times: The device offers fast switching times (ton and toff), which is crucial for applications where quick signal changes are necessary.
  • Low Power Consumption: Its CMOS construction ensures low power consumption, which is beneficial for battery-powered devices and energy-efficient systems.
  • Miniature Package: The switch comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The ADG859BRYZ-REEL is suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices
  • Sample-and-hold systems
  • Test equipment and instrumentation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADG859BRYZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information:

The product is available in a tape and reel format (REEL) for automated assembly processes, simplifying the manufacturing and handling of the component for high-volume production requirements.

With its robust feature set and the backing of Analog Devices' reputation, the ADG859BRYZ-REEL analog switch is a smart choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5223 $60.8920
95+ $1.2497 $118.7215
145+ $1.2104 $175.5080
200+ $1.1712 $234.2400
260+ $1.1319 $294.2940
345+ $1.0152 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess