EN
  • EN
  • DE

ADG901BCPZ-REEL7

Part No ADG901BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 2.5GHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP (3x3)
Family Name ADG901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG901BCPZ-REEL7TR, ADG901BCPZ-REEL7DKR, ADG901BCPZ-REEL7CT, ADG901BCPZ-REEL7-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910417-ADG901BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG901BCPZ-REEL7 CAD Model

Description

The ADG901BCPZ-REEL7 is a high-performance, CMOS RF switch from Analog Devices Inc., renowned for their precision engineering in the field of high-frequency signal processing. This switch is designed to deliver exceptional signal fidelity and isolation for RF and microwave applications, making it an ideal choice for a wide range of communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, providing versatility in various RF applications.
  • Low Insertion Loss: It exhibits low insertion loss, which minimizes the power loss and maintains signal integrity as it passes through the switch.
  • High Isolation: High isolation between the ports prevents signal leakage and ensures that signals are routed efficiently without crosstalk.
  • Single Supply Voltage: The switch operates on a single supply voltage, simplifying the power supply design and reducing system complexity.
  • CMOS Logic Compatibility: Compatible with CMOS logic levels, this switch can be easily integrated into digital systems for control and operation.
  • Fast Switching Speed: It offers fast switching speeds, which is crucial in applications requiring quick signal routing changes.
  • Lead-Free and RoHS Compliant: The ADG901BCPZ-REEL7 is available in a lead-free package and complies with RoHS standards, making it suitable for environmentally sensitive applications.
  • Packaging: Supplied in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADG901BCPZ-REEL7 is well-suited for a variety of applications, including but not limited to:

  • Wireless communications
  • Base station equipment
  • RF instrumentation
  • Satellite communications
  • Test equipment and measurement systems

This RF switch from Analog Devices Inc. represents a blend of performance, reliability, and convenience, making it a top choice for designers looking to enhance their RF and microwave signal routing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess