EN
  • EN
  • DE

ADG901BRMZ-REEL7

Part No ADG901BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPST 1.65-2.75V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 40dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPST
P1dB 17dBm (typ) P1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-MSOP
Win Source Part Number 127928-ADG901BRMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG901BRMZ-REEL7 CAD Model

Description

ADG901BRMZ-REEL7 - High Performance RF Switch from Analog Devices Inc.

The ADG901BRMZ-REEL7 is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the industry-renowned ADG901 series, which is known for its high isolation, low insertion loss, and excellent linearity.

With a frequency range from DC to 4 GHz, the ADG901BRMZ-REEL7 is optimized for a variety of RF applications, including wireless communications, test equipment, and base stations. The switch is fabricated using Analog Devices' advanced silicon IC process, enabling it to achieve high performance with a single positive supply voltage ranging from +1.8 V to +5.5 V.

One of the key features of this product is its low insertion loss of 0.5 dB typical at 1 GHz, which helps in maintaining signal integrity and reduces power loss. Moreover, the switch boasts an impressive isolation of 45 dB typical at 1 GHz, ensuring minimal cross-talk between channels and preserving the quality of the transmitted signal.

The ADG901BRMZ-REEL7 comes in a compact MSOP (Mini Small Outline Package) that is surface-mountable, making it suitable for space-constrained applications. This package is offered in tape and reel form, with the "REEL7" suffix indicating a 7-inch reel quantity, facilitating efficient handling and manufacturing processes.

The switch is controlled by a single TTL/CMOS compatible input, which simplifies the interface with digital systems. Its fast switching speed of less than 20 ns allows for quick transitions between channels, which is essential for high-speed RF switching applications.

In conclusion, the ADG901BRMZ-REEL7 by Analog Devices Inc. is a high-performance RF switch that offers a perfect blend of low insertion loss, high isolation, and fast switching speed, making it an excellent choice for designers who require a reliable and efficient solution for their RF signal routing needs.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7246 $51.9706
26+ $3.8766 $100.7916
40+ $3.7554 $150.2160
56+ $3.6343 $203.5208
72+ $3.5131 $252.9432
96+ $3.1497 $302.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,861 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess