EN
  • EN
  • DE

ADG918BCPZ-REEL7

Part No ADG918BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT 2:1 MUX 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 43dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 17dBm (typ) P1dB
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 077500-ADG918BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG918BCPZ-REEL7 CAD Model

Description

ADG918BCPZ-REEL7 - RF Switch by Analog Devices Inc.

The ADG918BCPZ-REEL7 is a high-performance RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This switch is part of the ADG918/ADG919 series, which are renowned for their high isolation, low insertion loss, and low power consumption. The ADG918BCPZ-REEL7 is specifically crafted to meet the rigorous demands of modern RF and microwave applications, making it an ideal choice for a wide range of uses, including wireless communications, test equipment, and military systems.

This particular model comes in a compact, lead-free, 8-lead LFCSP package, with dimensions of 3mm x 3mm, providing a space-saving solution for designs where board real estate is at a premium. The device is also supplied in a tape and reel format, with the "REEL7" suffix indicating a 7-inch reel packaging, which facilitates efficient and secure handling, shipping, and automated assembly processes.

The ADG918BCPZ-REEL7 operates in a frequency range from DC to 4 GHz, delivering outstanding performance over a broad spectrum of RF signals. It features a reflective short on the RF OUT port when switched off, and it can handle a maximum input power of +30 dBm. The switch exhibits an insertion loss of less than 0.8 dB at 1 GHz, ensuring signal integrity and minimal attenuation. Moreover, it boasts an isolation of greater than 30 dB at 1 GHz, providing excellent signal separation and preventing unwanted crosstalk.

Powered by a single supply voltage ranging from +1.65 V to +2.75 V, the ADG918BCPZ-REEL7 is designed for low power operation, with a typical supply current of only 10 μA. This makes it an energy-efficient choice for battery-powered devices and portable applications. Its control inputs are CMOS-compatible, allowing for easy integration with digital systems and microcontrollers.

With its robust design, the ADG918BCPZ-REEL7 ensures reliable performance even in harsh environments, making it a versatile component for any RF design engineer's toolkit. Whether you're developing a new wireless product or upgrading an existing system, the ADG918BCPZ-REEL7 from Analog Devices Inc. offers the performance and reliability needed to succeed in today's competitive marketplace.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0887 $56.6209
16+ $6.6369 $106.1904
24+ $6.4295 $154.3080
33+ $6.2221 $205.3293
42+ $6.0147 $252.6174
56+ $5.3925 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess