EN
  • EN
  • DE

KITA2GTC375LITETOBO1

Part No KITA2GTC375LITETOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AURIX TC375 LITE KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201383-KITA2GTC375LITETOBO1
Manufacturer Infineon Technologies
Category Development Boards, Kits, Programmers -Evaluation Boards- Embedded MCU, DSP Evaluation Boards
Series AURIX™
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor TriCore™
Board Type Evaluation Platform
Mounting Type Fixed
Utilized IC / Part TC375
Ultra Librarian 3D Model Ultra Librarian KITA2GTC375LITETOBO1 CAD Model

Description

The Infineon Technologies AURIX™ TC375 is a 32-bit MCU (Microcontroller Unit) designed for use in development boards, kits, and programmers.

  • Series: AURIX™
  • Core Processor: TriCore™
  • Package: Box
  • Function: Evaluation Platform
  • Interconnect System: Arduino R3 Shield, mikroBUS Click, Shield2Go
  • Application: Embedded Systems, Automotive, Industrial Control

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess