EN
  • EN
  • DE

ADIS16300AMLZ

Part No ADIS16300AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Four Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO 3-AXIS SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Supplier Device Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16300
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140510-ADIS16300AMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16300AMLZ CAD Model

Description

ADIS16300AMLZ Inertial Measurement Unit by Analog Devices Inc.

The ADIS16300AMLZ is a state-of-the-art inertial measurement unit (IMU) offered by Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This compact, triaxial digital gyroscope with triaxial accelerometer captures the essence of advanced motion sensing in a single, robust package, making it an ideal solution for a wide array of industrial and military applications.

Designed with precision in mind, the ADIS16300AMLZ delivers accurate and reliable performance with its factory-calibrated sensors. The triaxial accelerometer and gyroscope work in harmony to provide comprehensive inertial data, including angular rate and linear acceleration, which is critical for applications that require precise motion tracking and navigation.

The robustness of the ADIS16300AMLZ is encapsulated in its durable design, which is capable of withstanding harsh environmental conditions. The module is enclosed in an aluminum package, which not only provides mechanical stability but also ensures optimal thermal performance. This makes the IMU particularly suitable for applications that are exposed to extreme temperatures, vibrations, and other challenging conditions.

With a flexible SPI-compatible serial interface, the ADIS16300AMLZ allows for easy integration with a variety of microprocessors and microcontrollers, enabling seamless communication and configuration. The device operates within a supply voltage range of 4.75V to 5.25V, which is standard for most industrial systems, ensuring compatibility and simplifying power management.

Key features of the ADIS16300AMLZ include:

  • Triaxial digital gyroscope with a wide dynamic range
  • Triaxial accelerometer for comprehensive motion sensing
  • Factory-calibrated sensors for high accuracy
  • Durable aluminum package for enhanced mechanical and thermal stability
  • SPI-compatible serial interface for easy integration
  • Wide operating voltage range for versatile power management

Whether it's for vehicle navigation, platform stabilization, or motion analysis, the ADIS16300AMLZ from Analog Devices Inc. delivers the performance and reliability needed for critical motion sensing applications. Its combination of durability, precision, and ease of use makes it a top choice for engineers and designers seeking a high-quality IMU solution.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
STMicroelectronics
HIGH-ACCURACY 6-AXIS AUTOMOTIVE
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
TDK InvenSense
IMUs - Inertial Measurement Units
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $436.3636 $436.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess