EN
  • EN
  • DE

ADIS16375BMLZ

Part No ADIS16375BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Evaluation Board User Guide | IMU ACCEL/GYRO 3-AXIS SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Accelerometer, Gyroscope, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package Module
Supplier Device Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16375
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140515-ADIS16375BMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16375BMLZ CAD Model

Description

Overview of ADIS16375BMLZ IMU by Analog Devices Inc.

The ADIS16375BMLZ is a high-performance inertial measurement unit (IMU) from the trusted manufacturer Analog Devices Inc., designed to offer precise and reliable motion tracking in a variety of demanding applications. This compact, triaxial digital gyroscope and accelerometer provides critical data required for accurate motion analysis and control in industrial, defense, and aerospace systems.

Key Features

  • Triaxial Gyroscope and Accelerometer: The ADIS16375BMLZ contains a three-axis MEMS gyroscope and a three-axis MEMS accelerometer which work in tandem to provide comprehensive inertial data.
  • High Performance: With its advanced sensor technology, this IMU ensures high accuracy and linearity over a wide dynamic range, making it suitable for precision applications.
  • Temperature Sensing: An integrated temperature sensor helps maintain performance by compensating for temperature-related variations.
  • Factory Calibration: The device comes factory-calibrated, ensuring that it delivers reliable data straight out of the box, reducing the need for complex system-level calibration.
  • Robust Design: Encased in a compact, rugged LGA package, the ADIS16375BMLZ is built to withstand harsh environmental conditions, including high levels of shock and vibration.

Applications

The versatility of the ADIS16375BMLZ makes it an ideal choice for a wide range of applications, including:

  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics
  • Vehicle health monitoring
  • Instrumentation

Technical Specifications

The ADIS16375BMLZ offers a broad set of technical specifications that ensure its suitability for high-end applications:

  • Power Supply: Operates on a single 4.75 V to 5.25 V supply
  • Data Interface: SPI-compatible serial interface for easy integration with most microcontrollers and digital systems
  • Shock Survivability: Rated for high shock survivability, ensuring continued operation after exposure to sudden impacts

With its robust construction, precision sensors, and comprehensive feature set, the ADIS16375BMLZ from Analog Devices Inc. is a top-tier solution for professionals seeking a reliable IMU for their high-performance systems.

You May Also Be Interested in

STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess