EN
  • EN
  • DE

ADIS16475-1BMLZ

Part No ADIS16475-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (125 DPS DNR)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 44-BBGA Module
Case / Package 44-BGA Module
Family Name ADIS16475
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910431-ADIS16475-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16475-1BMLZ CAD Model

Description

ADIS16475-1BMLZ - High-Performance, Precision IMU

The ADIS16475-1BMLZ is a state-of-the-art Inertial Measurement Unit (IMU) from Analog Devices Inc., designed to offer a comprehensive solution for motion tracking and navigation in a wide range of applications. This high-performance sensor combines multiple components, including tri-axis gyroscope, tri-axis accelerometer, and a pressure sensor, all in a single compact package.

Featuring a robust MEMS technology, the ADIS16475-1BMLZ delivers reliable and accurate inertial data, which is essential for applications requiring precise measurements such as unmanned vehicles, platform stabilization, and instrumentation. The tactical-grade performance of the gyroscope and accelerometer ensures low noise and stability over temperature, which is critical for high-end industrial and military applications.

Key Features:

  • Tri-axis digital gyroscope: Provides angular rate sensing with excellent bias stability and low noise performance.
  • Tri-axis digital accelerometer: Measures linear acceleration with high accuracy and stability.
  • Pressure sensor: Offers barometric altitude measurements, enhancing the 3D positioning capabilities of the IMU.
  • Factory calibration: Each unit is calibrated for sensitivity, bias, alignment, and scale factor, which reduces the need for system-level calibration.
  • SPI Interface: Enables a direct system connection for fast data acquisition and control.
  • Compact and rugged design: The module is housed in a 24 mm × 37 mm × 9.5 mm package, which is suitable for space-constrained applications and harsh environments.

The ADIS16475-1BMLZ also features programmable filtering options and multiple data rates, allowing users to optimize performance for specific application requirements. Its automatic and manual bias correction options further enhance the accuracy of the sensor outputs.

With its combination of high precision, reliability, and ease of integration, the ADIS16475-1BMLZ IMU from Analog Devices Inc. is an ideal choice for engineers and system integrators looking for a top-tier motion sensing solution. Whether for aerospace, defense, or industrial applications, this product delivers the performance needed to maintain competitive edge and ensure operational excellence.

You May Also Be Interested in

STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.6087
CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
TDK InvenSense
IMU ACCELEROMETER
Lowest to $17.2049
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess