EN
  • EN
  • DE

ADIS16505-2BMLZ

Part No ADIS16505-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G  (500 DPS DNR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 100-BBGA Module
Case / Package 100-BGA Module
Family Name ADIS16505
MSL Level 5 (48 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860072-ADIS16505-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16505-2BMLZ CAD Model

Description

The ADIS16505-2BMLZ is a state-of-the-art inertial measurement unit (IMU) from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, high-precision sensor offers a combination of MEMS gyroscope and accelerometer data, making it an ideal solution for demanding industrial and defense applications where reliability and accuracy are paramount.

Key Features:

  • Triaxial Gyroscope and Accelerometer: The device includes a 3-axis gyroscope and a 3-axis accelerometer, providing six degrees of freedom (6DoF) to measure angular rates and linear acceleration with high precision.
  • Factory Calibration: Each unit comes factory calibrated, ensuring high accuracy and repeatability out of the box. The calibration data includes sensitivity, bias, alignment, and linear acceleration due to gravity.
  • Robust Temperature Performance: With a wide operational temperature range, the ADIS16505-2BMLZ maintains consistent performance across various environmental conditions.
  • Dynamic Compensation: The device features dynamic compensation algorithms for bias, alignment, and sensitivity, enhancing the accuracy of measurements under dynamic conditions.
  • High Data Rate: It offers a data rate that is suitable for real-time applications, allowing for fast system response and control.
  • Easy Integration: The compact LGA package and SPI-compatible serial interface facilitate easy integration into system designs, reducing development time and simplifying the design process.

Applications:

The ADIS16505-2BMLZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Platform stabilization and control
  • Navigation and positioning systems
  • Robotics
  • Industrial equipment monitoring
  • Unmanned vehicles (UAVs, UGVs, etc.)

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADIS16505-2BMLZ is no exception. It is designed to meet the rigorous standards required in professional-grade applications. Additionally, Analog Devices provides comprehensive technical support and documentation, making it easier for designers to implement the IMU into their projects.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6073
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $462.4061 $462.4061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess