EN
  • EN
  • DE

ADL5243ACPZ-R7

Part No ADL5243ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF FILTER VGA 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 4GHz
P1dB 24.5dBm
Gain 23dB
Noise Figure 4.1dB
RF Type General Purpose
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 89mA
Test Frequency 2.63GHz
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008911-ADL5243ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5243ACPZ-R7 CAD Model

Description

ADL5243ACPZ-R7: High Performance RF Amplifier by Analog Devices Inc.

The ADL5243ACPZ-R7 is a state-of-the-art RF (radio frequency) amplifier integrated circuit produced by Analog Devices Inc., a leader in high-performance analog technology. This component is designed to deliver exceptional performance across a wide range of applications including wireless infrastructure, microwave point-to-point systems, test equipment, and military systems.

The ADL5243ACPZ-R7 operates within a frequency range of 100 MHz to 4000 MHz, making it a versatile choice for various RF applications. It combines a digitally controlled variable gain amplifier (VGA) with a high linearity driver amplifier, offering precise control over gain and signal chain linearity which is essential for advanced communication systems.

One of the standout features of this product is its high gain range of up to 42 dB with 0.5 dB step size control, allowing for fine-tuning to achieve the desired signal amplification. The device also offers a high output IP3 (third-order intercept point) which is a key parameter in determining the linearity of an amplifier and its ability to handle strong signals without distortion.

The ADL5243ACPZ-R7 comes in a compact LFCSP (lead-frame chip-scale package) that measures just 4x4 mm, making it suitable for space-constrained applications. This package is RoHS compliant and is designed for surface mount technology (SMT), which facilitates easier integration into various circuit designs.

Additionally, the device features a power-down mode to conserve energy when not in use, making it an energy-efficient choice for battery-powered devices. The product is also characterized for operation across the -40°C to +85°C temperature range, ensuring reliable performance in diverse environmental conditions.

Analog Devices Inc. provides comprehensive technical support for the ADL5243ACPZ-R7, including detailed datasheets, application notes, and design resources to assist engineers in integrating this amplifier into their designs seamlessly. With its advanced features and robust performance, the ADL5243ACPZ-R7 is an excellent choice for anyone looking to enhance the capabilities of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess