EN
  • EN
  • DE

ADL5303ACPZ-R7

Part No ADL5303ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC CONVERTER 16LFCSP / 160 dB Range 100 pA to 10 mA Low Cost Logarithmic Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Logarithmic Converter
Applications Fiber Optics
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Part Number Series ADL5303
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805827-ADL5303ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5303ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5303ACPZ-R7: High Precision Logarithmic Amplifier

The ADL5303ACPZ-R7 from Analog Devices Inc. is a high-performance, high-precision logarithmic amplifier designed to accurately convert a wide dynamic range of input current to a corresponding logarithmic voltage. This component is part of Analog Devices' precision logarithmic amplifiers series, which are renowned for their ability to process complex signals with high accuracy and reliability.

Key Features

  • Wide Input Dynamic Range: Capable of handling a 160 dB dynamic range of input currents, from femtoamps to milliamps, this logarithmic amplifier is versatile for a broad spectrum of applications.
  • High Accuracy: Ensures precise logarithmic scaling of the input current over its entire range, making it ideal for precision measurement systems.
  • Temperature Stability: The device features a temperature compensation mechanism that maintains performance across a wide range of operating temperatures.
  • Fast Response Time: With a fast response time, the ADL5303ACPZ-R7 is suitable for high-speed applications requiring quick signal processing.
  • Supply Voltage Range: Operates over a supply voltage range from 2.7 V to 12 V, providing flexibility in various power environments.
  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADL5303ACPZ-R7 is ideal for a wide range of applications, including:

  • Optical networking (such as log ratio functions for fiber optic signal monitoring)
  • Precision instrumentation that requires log conversion for signal compression
  • Medical imaging systems where logarithmic amplification of signals is necessary
  • Logarithmic amplification in radar and sonar systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL5303ACPZ-R7 is no exception. It is fabricated using a high-quality silicon process that ensures consistent performance and long-term reliability. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its robust feature set and dependable performance, the ADL5303ACPZ-R7 logarithmic amplifier is a critical component for engineers looking to design systems that require precise log scaling of signals across a vast dynamic range.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess