EN
  • EN
  • DE

UPD78F0546GC-UBT-A

Part No UPD78F0546GC-UBT-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001842-UPD78F0546GC-UBT-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0546GC-UBT-A CAD Model

Description

The UPD78F0546GC-UBT-A is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/LX3 series. These microcontrollers are designed for a broad range of embedded control applications requiring low power consumption and versatile peripheral functions.

Applications:

  • Appliance Control (e.g., washing machines, refrigerators)
  • Motor Control
  • Security Systems
  • Industrial Equipment
  • Consumer Electronics

Features:

  • 78K0 CPU Core
  • Flash Memory: 64KB
  • RAM: 2KB
  • Operating Voltage: 2.7V to 5.5V
  • Timers: 8-bit and 16-bit timers
  • Communication Interfaces: UART, I2C
  • ADC: 8-channel, 10-bit Analog-to-Digital Converter
  • PWM Outputs

Benefits:

  • Low power consumption optimizes battery life in portable devices.
  • Integrated ADC allows for easy interfacing with analog sensors.
  • PWM outputs enable precise motor control and dimming applications.
  • Flexible communication interfaces facilitate communication with other devices.
  • Compact package size allows for integration into small form-factor products.

Specifications:

The UPD78F0546GC-UBT-A microcontroller is based on the Renesas 78K0 CPU core. It features 64KB of flash memory and 2KB of RAM. The operating voltage ranges from 2.7V to 5.5V. It includes both 8-bit and 16-bit timers for flexible timing control. The device supports UART and I2C communication interfaces. An 8-channel, 10-bit ADC allows for analog signal conversion. It offers PWM outputs for motor control and other applications. The package is a LQFP48. It is well-suited for applications where low power consumption and integrated peripherals are critical.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess