EN
  • EN
  • DE

ADL5306ACPZ

Part No ADL5306ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0934+
Reference case LFCSP-16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744248-ADL5306ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5306ACPZ CAD Model

Description

Analog Devices Inc. ADL5306ACPZ High-Range Logarithmic Converter

The ADL5306ACPZ is a high-performance, high-range logarithmic converter manufactured by Analog Devices Inc., designed to accurately measure and convert signals with a wide dynamic range. This advanced component is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is engineered for space-sensitive applications without compromising on functionality and reliability.

At the heart of the ADL5306ACPZ lies its capability to process signal currents spanning several decades, from the nanoampere to the milliampere range (nA to mA). This makes it an ideal choice for optical detection and ranging systems where precise measurement of light intensity over a broad range is critical. The device boasts a logarithmic response that is proportional to the logarithm of the input current, providing a linear output voltage over a 160 dB dynamic range.

The logarithmic converter operates at a supply voltage ranging from 2.7V to 5.5V, accommodating various system requirements. Furthermore, the ADL5306ACPZ features a high bandwidth, enabling it to respond swiftly to input current changes, making it suitable for high-speed applications such as burst optical receivers and complex light-measurement systems.

Designers and engineers will appreciate the flexibility offered by the ADL5306ACPZ, as it comes with an adjustable bias current setting that allows for fine-tuning of the device's dynamic range to match specific application needs. Additionally, the temperature compensation feature ensures stable performance across varying environmental conditions.

Integrating the ADL5306ACPZ into a system is straightforward, thanks to its user-friendly interface that includes a VLOG output that can directly interface with an ADC or other voltage-processing devices. This simplifies the design process and reduces time to market for products requiring accurate logarithmic conversion.

With its robust performance, flexibility, and compact form factor, the ADL5306ACPZ from Analog Devices Inc. stands out as a superior choice for engineers looking to implement high-range logarithmic conversion in their next-generation optical and measurement systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0975 $60.4875
12+ $9.9261 $119.1132
19+ $9.6165 $182.7135
25+ $9.3058 $232.6450
33+ $8.9963 $296.8779
43+ $8.0654 $346.8122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess