EN
  • EN
  • DE

ADL5310ACP-REEL7

Part No ADL5310ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC CONV DUAL 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Logarithmic Converter
Applications Fiber Optics
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADL5310
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557836-ADL5310ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian ADL5310ACP-REEL7 CAD Model

Description

Product Overview: ADL5310ACP-REEL7

The ADL5310ACP-REEL7 is a high-performance, laser diode driver designed and manufactured by Analog Devices Inc., a leader in the field of precision electronics. This device is specifically tailored for driving laser diodes with high efficiency and accuracy, making it an ideal choice for a wide range of applications, including fiber optic communications, laser printing, and barcode scanning.

Key Features

  • High-Speed Operation: The ADL5310ACP-REEL7 boasts a fast response time, allowing for high-speed modulation of laser diodes, which is critical for applications requiring rapid data transmission.
  • Adjustable Output: Users can adjust the output current from milliamps up to hundreds of milliamps, providing flexibility for different laser diode requirements and applications.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect the laser diode from overheating, ensuring longevity and reliability.
  • Efficient Power Use: It is designed for low power consumption, which minimizes heat generation and power loss, leading to more efficient system designs.
  • Compatibility: The ADL5310ACP-REEL7 is compatible with a variety of laser diodes, offering designers versatility in component selection.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL5310ACP-REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments and applications.

Packaging and Supply

The device comes in a compact package and is available on a 7-inch reel (REEL7), which is suitable for automated manufacturing processes, allowing for efficient assembly and production. The packaging ensures safe delivery and handling of the device during shipment and storage.

Applications

  • Fiber Optic Communications
  • Laser Printing
  • Barcode Scanning
  • Medical Imaging
  • Optical Storage Devices

With its robust feature set and proven reliability, the ADL5310ACP-REEL7 from Analog Devices Inc. is an excellent choice for designers and engineers who require a high-quality laser diode driver for their advanced optical systems.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5104 $58.5312
6+ $18.2517 $109.5102
9+ $17.6223 $158.6007
13+ $16.3636 $212.7268
16+ $15.7342 $251.7472
20+ $15.1049 $302.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess