EN
  • EN
  • DE

ADL5321ARKZ

Part No ADL5321ARKZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 2.3 GHz to 4.0 GHz ¼ Watt RF Driver Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140526-ADL5321ARKZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5321ARKZ CAD Model

Description

ADL5321ARKZ RF Amplifier by Analog Devices Inc.

The ADL5321ARKZ is a high-performance RF (radio frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of Analog Devices' extensive range of RF and microwave products, tailored to meet the demanding requirements of wireless infrastructure, industrial, and communications applications.

Key Features

  • Frequency Range: The ADL5321ARKZ operates over a broad frequency range, making it a versatile choice for various RF applications.
  • High Linearity: It delivers exceptional linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • High Output Power: The amplifier is capable of providing high output power, ensuring strong signal transmission and reception for reliable communication links.
  • Low Noise Figure: With its low noise figure, the ADL5321ARKZ minimizes the amount of added noise to the signal, which is essential for maintaining a high signal-to-noise ratio (SNR).
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Robust Packaging: The device is housed in a compact package that is designed for durability and ease of integration into various circuit designs.

Applications

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Industrial and Test Equipment
  • Communications Systems
  • General Purpose RF and Microwave Applications

The ADL5321ARKZ is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance and reliability. Whether it's for building robust communication systems or enhancing industrial equipment, this RF amplifier is engineered to deliver outstanding results. Its combination of wide frequency range, high linearity, and low noise figure makes it an ideal choice for designers looking to optimize their RF signal chain.

With the ADL5321ARKZ, Analog Devices Inc. offers a solution that not only meets but exceeds the stringent requirements of modern RF applications, ensuring that your projects are powered by some of the best technology available in the market today.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
NXP / Nexperia
BGU8821
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2588 $57.0352
9+ $11.6996 $105.2964
14+ $11.3340 $158.6760
19+ $10.9684 $208.3996
24+ $10.6027 $254.4648
32+ $9.5059 $304.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess