EN
  • EN
  • DE

LM10520MHX/NOPB

Part No LM10520MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description LM10520 Single-Phase Buck Controller for AVS Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, AVS Systems
Voltage - Input 3.5 V ~ 16 V
Number of Outputs 1
Voltage - Output 0.6 V ~ 1.2 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1196629-LM10520MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM10520
Introduction Date November 02, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM10520MHX/NOPB CAD Model

Description

Product Overview: LM10520MHX/NOPB from Texas Instruments

The LM10520MHX/NOPB is a highly integrated, advanced power management unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is engineered to meet the power management requirements of modern, power-sensitive applications, particularly in the automotive and industrial sectors.

Key Features:

  • Voltage Regulation: The device provides precise voltage regulation with a programmable output from 0.8V to 3.6V, ensuring stable operation for a variety of electronic components.
  • Current Capability: It is capable of delivering up to 2A of continuous output current, making it suitable for high-power applications.
  • High Efficiency: With its advanced architecture, the LM10520MHX/NOPB offers high efficiency, which is critical for minimizing power loss and heat generation.
  • Thermal Protection: The product includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Adjustable Soft-Start: The soft-start feature is adjustable, reducing inrush current and providing a controlled power-up sequence.
  • Power Good Output: A 'power good' output signal is provided, which can be used for power sequencing and monitoring the integrity of the power supply.

Applications:

The LM10520MHX/NOPB is ideal for a wide range of applications that require efficient and reliable power management. These include:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Telecommunication equipment
  • Portable electronics

Quality and Reliability:

As with all Texas Instruments products, the LM10520MHX/NOPB is designed to meet the highest quality and reliability standards. The device is available in a compact, lead-free 14-pin TSSOP package, and it is qualified for automotive applications, compliant with the AEC-Q100 standard, ensuring performance in harsh environments.

Part Number Explanation:

The part number LM10520MHX/NOPB breaks down as follows:

  • LM10520 - Device family and series
  • MHX - Package code for the 14-pin TSSOP
  • NOPB - Indicates that the device is lead-free and RoHS compliant

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess