EN
  • EN
  • DE

ADL5371ACPZ-R7

Part No ADL5371ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD QUAD 500-1500 MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 500MHz to 1.5GHz
RF Frequency 500MHz to 1.5GHz
P1dB 14.4dBm
Noise Floor -158.6dBm/Hz
Output Power 7.6dBm
Operating Supply Current 200mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 900MHz
Dimension 24-VFQFN Exposed Pad, CSP
Win Source Part Number 008917-ADL5371ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5371ACPZ-R7 CAD Model

Description

The ADL5371ACPZ-R7 is a high-performance, broadband quadrature modulator from Analog Devices Inc., designed to cater to the demanding requirements of communication infrastructure applications. This component is part of ADL5371 series and comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified for the extended industrial temperature range of -40°C to +85°C.

Key Features

  • Frequency Range: The ADL5371ACPZ-R7 offers a wide RF output frequency range from 400 MHz to 6 GHz, making it suitable for a variety of radio frequency applications including wireless infrastructure.
  • High Linearity: With an impressive OIP3 (Output Third-Order Intercept Point) of 26 dBm at 900 MHz, this modulator ensures high linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Low Noise: The device boasts a low noise floor of -160 dBm/Hz, which is essential for minimizing interference and preserving signal quality in dense communication networks.
  • Integration: The ADL5371ACPZ-R7 integrates a broadband I/Q modulator with a fractional-N PLL (Phase Locked Loop) and VCO (Voltage-Controlled Oscillator), simplifying design and reducing component count.
  • Power Supply: It operates from a single 5 V supply, providing ease of use and power efficiency.

Applications

The versatile nature of the ADL5371ACPZ-R7 makes it an ideal choice for a range of applications including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Fixed wireless access
  • Broadband wireless access systems
  • Point to point communication links

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADL5371ACPZ-R7 is no exception, and it is manufactured to meet the highest industry standards, ensuring performance and durability for critical communication systems.

Ordering Information

The product is available with the ordering number ADL5371ACPZ-R7, and it's shipped in reel packaging for efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9952 $65.9904
4+ $27.0730 $108.2920
6+ $26.2270 $157.3620
8+ $25.3810 $203.0480
11+ $24.5349 $269.8839
14+ $21.9968 $307.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess