EN
  • EN
  • DE
  • IT

ADL5501AKSZ

Part No ADL5501AKSZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 50 MHz to 4 GHz TruPwr Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SC70
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717548-ADL5501AKSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADL5501
Introduction Date March 23, 2006
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADL5501AKSZ CAD Model

Description

Introducing the ADL5501AKSZ from Analog Devices Inc.

The ADL5501AKSZ is a state-of-the-art RMS (root mean square) to DC converter from Analog Devices Inc., a company renowned for its high-performance semiconductor products and signal processing technologies. This advanced component is specifically designed to provide precise RMS calculations of both simple and complex waveforms, making it an indispensable tool for a wide range of applications in the RF (radio frequency) and IF (intermediate frequency) domains.

With its ability to operate over a wide frequency range from 100 MHz to 6 GHz, the ADL5501AKSZ is incredibly versatile, catering to the needs of modern communication systems, including cellular, satellite, and broadband networks. The device is capable of handling input levels from -34 dBm to +16 dBm, ensuring accurate measurements across a broad dynamic range.

The compact and efficient package of the ADL5501AKSZ, offered in a small 6-lead SC-70, makes it an ideal choice for space-constrained applications. Despite its miniature size, this RMS detector delivers exceptional performance with a temperature stability that is unmatched, ensuring reliable and consistent operation even under varying environmental conditions.

One of the standout features of the ADL5501AKSZ is its fast response time, which allows for real-time monitoring and control of signal levels. This is particularly beneficial in adaptive systems where quick adjustments are crucial to maintain optimal performance. Additionally, the device boasts an excellent logarithmic conformance, which simplifies the implementation of signal strength indicators and power measurements.

The integration of the ADL5501AKSZ into your design is straightforward, thanks to its simple analog interface that can be easily connected to an ADC (analog-to-digital converter) or directly interfaced with microcontrollers for further processing. This component is also supported by comprehensive technical documentation and application notes provided by Analog Devices Inc., ensuring that engineers can maximize its potential in their designs.

Overall, the ADL5501AKSZ is a testament to Analog Devices Inc.'s commitment to delivering high-quality, innovative products that meet the evolving demands of the electronics industry. Whether you're designing RF power detectors, signal strength measurement systems, or any other application requiring accurate RMS detection, the ADL5501AKSZ is an excellent choice that promises to enhance the performance and reliability of your product.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess