EN
  • EN
  • DE
  • IT

TLP206G

Part No TLP206G
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler GaAs Ired & Photo-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269712-TLP206G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP206G CAD Model

Description

The TLP206G is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for isolating digital signals in a variety of applications, including industrial control systems, power supplies, and communication equipment. This photocoupler offers excellent isolation characteristics and fast switching speeds, making it suitable for demanding applications where safety and performance are critical.

Applications:

  • Industrial Control Systems: Provides electrical isolation between control circuits and high-voltage equipment.
  • Power Supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Communication Equipment: Isolates communication interfaces to prevent ground loops and protect sensitive circuitry.
  • Programmable Logic Controllers (PLCs): Used for isolating input and output modules in PLCs.
  • Inverter Circuits: Provides isolation in inverter circuits for motor control and power conversion.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Fast Switching Speed: Enables high-speed data transmission.
  • Low Input Current: Requires minimal input current for operation.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Enhanced Safety: High isolation voltage provides a high level of safety for both users and equipment.
  • Improved Performance: Fast switching speed enables high-speed data transmission and improves overall system performance.
  • Reduced Power Consumption: Low input current reduces power consumption.
  • Increased Reliability: Wide operating temperature range ensures reliable operation in harsh environments.
  • Simplified Design: Compact package simplifies the overall system design.

Additional Details:

The TLP206G features a high isolation voltage of several kilovolts and a typical switching speed in the range of microseconds. It requires a low input current for operation, typically a few milliamperes. The photocoupler is available in a DIP-8 package. It is designed for robust operation in demanding industrial environments. For detailed specifications, application notes, and safety information, refer to the official Toshiba Semiconductor and Storage datasheet.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4696 $58.9832
41+ $2.8471 $116.7311
63+ $2.7581 $173.7603
87+ $2.6692 $232.2204
112+ $2.5803 $288.9936
150+ $2.3135 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess