EN
  • EN
  • DE

ADL5541ACPZ-R7

Part No ADL5541ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 50 MHz to 6 GHz RF/IF Gain Block
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 20MHz ~ 6GHz
P1dB 5.8dBm (3.8mW)
Gain 9.1dB ~ 13.5dB
Noise Figure 6dB ~ 7db
RF Type Cellular, CATV
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 90mA ~ 100mA
Test Frequency 5.8GHz
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1140546-ADL5541ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5541
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5541ACPZ-R7 CAD Model

Description

ADL5541ACPZ-R7 RF Amplifier

The ADL5541ACPZ-R7 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This RF (Radio Frequency) amplifier is part of Analog Devices' extensive range of radio frequency integrated circuits, which are engineered to provide superior performance in a variety of RF applications.

Key Features:

  • Frequency Range: The ADL5541ACPZ-R7 operates over a broad frequency range, making it suitable for diverse RF applications.
  • Gain: It offers a stable gain, ensuring consistent performance across its operating frequency range.
  • Noise Figure: With a low noise figure, this amplifier helps to maintain signal integrity, minimizing the addition of unwanted noise.
  • Power Output: The device is capable of delivering a certain level of output power, which is crucial for maintaining signal strength in various RF communication systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5541ACPZ-R7 is designed for space-constrained applications without compromising on performance.

Applications:

The ADL5541ACPZ-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless Infrastructure: It is well-suited for use in cellular base stations, repeaters, and wireless backhaul equipment.
  • Instrumentation: Its high precision and performance make it an excellent choice for RF test and measurement equipment.
  • Defense and Aerospace: The amplifier's rugged design and reliability are ideal for demanding military and aerospace applications.
  • Communication Systems: It can be integrated into various communication systems requiring high-quality signal amplification.

With its robust design and high-performance characteristics, the ADL5541ACPZ-R7 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable RF amplifier that can deliver consistent, high-quality performance in a variety of RF applications.

For more detailed specifications and application support, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6620 $58.1700
85+ $1.3637 $115.9145
135+ $1.3211 $178.3485
185+ $1.2785 $236.5225
235+ $1.2359 $290.4365
315+ $1.1080 $349.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess