EN
  • EN
  • DE

ADM1063ACPZ-REEL7

Part No ADM1063ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Programmable 10 Channel 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADM1063
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1063ACPZ-REEL7DKR, ADM1063ACPZ-REEL7CT, ADM1063ACPZ-REEL7TR, ADM1063ACPZ-REEL7-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910460-ADM1063ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1063ACPZ-REEL7 CAD Model

Description

Product Overview: ADM1063ACPZ-REEL7

The ADM1063ACPZ-REEL7 is a sophisticated, highly integrated Super Sequencer® from the reputable manufacturer Analog Devices Inc. This component is designed to monitor and sequence multiple supply voltages within a system, ensuring that each voltage domain is powered up and powered down in the correct order. It is a crucial element in complex electronic systems where multiple voltage rails are present, such as servers, telecommunications, and industrial equipment.

Key Features

  • Supply Voltage Monitoring: The ADM1063ACPZ-REEL7 can monitor up to 10 under-voltage and over-voltage conditions, making it extremely versatile for various applications.
  • Programmable Sequencing: Users can program the sequence in which power supplies are enabled and disabled, allowing for a flexible and controlled power-up and power-down process.
  • EEPROM Storage: The device features onboard EEPROM, which allows the user to store the configuration settings for the sequencing operation.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADM1063ACPZ-REEL7 is suitable for space-constrained applications.
  • Communication Interface: It includes an I²C-compatible interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Flexible Power Supply Range: The device operates over a wide power supply range, accommodating various system requirements.

Applications

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Networking Infrastructure

Quality and Reliability

The ADM1063ACPZ-REEL7 is offered in a REEL7 packaging option, which indicates a tape and reel packaging suitable for automated assembly processes. This packaging method ensures components are protected and handled efficiently, which is essential for maintaining the high quality and reliability standards that Analog Devices Inc. is known for.

With its comprehensive feature set and robust design, the ADM1063ACPZ-REEL7 is an ideal solution for managing complex power systems in advanced electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3362 $64.0086
7+ $17.5067 $122.5469
11+ $16.9596 $186.5556
15+ $16.4126 $246.1890
19+ $15.8655 $301.4445
25+ $14.2242 $355.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess