EN
  • EN
  • DE

ADM1075-2ACPZ

Part No ADM1075-2ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description −48 V Hot Swap Controller and Digital
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, PMBus
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -35 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 5.5mA
Mounting SMD
Package 28-WFQFN Exposed Pad, CSP
Manufacturer Package 28-LFCSP-WQ (5x5)
Win Source Part Number 1140596-ADM1075-2ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADM1075
Introduction Date April 03, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1075-2ACPZ CAD Model

Description

ADM1075-2ACPZ - Overvoltage/Overcurrent Protection Controller

The ADM1075-2ACPZ is a sophisticated protection device manufactured by Analog Devices Inc., designed to safeguard sensitive electronic systems from destructive voltage and current conditions. This component is an essential addition to any circuit where reliability and safety are paramount, such as industrial control systems, telecommunications equipment, and server farms.

Key Features

  • Accurate Overvoltage Protection: The ADM1075-2ACPZ offers precise overvoltage protection with a programmable threshold, ensuring that your system is shielded from harmful voltage spikes.
  • Overcurrent Protection: With its integrated overcurrent protection feature, this device helps to prevent damage caused by excessive current draw, which can result from circuit malfunctions or shorts.
  • Adjustable Undervoltage Lockout (UVLO): Users can set the undervoltage lockout threshold to ensure that the system operates within safe voltage levels, thus avoiding potential damage from brownout conditions.
  • Fast Response Time: The ADM1075-2ACPZ reacts swiftly to fault conditions, providing rapid response times to ensure that your system is quickly protected in the event of an overvoltage or overcurrent scenario.
  • Low Quiescent Current: With its low quiescent current, the device minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications

  • Power Supply Protection
  • Industrial and Process Control Units
  • Telecommunication Infrastructure
  • Data Centers and Server Farms
  • Automotive and Aerospace Electronics

The ADM1075-2ACPZ comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it an ideal choice for systems that require the highest level of protection. By integrating the ADM1075-2ACPZ into your design, you can enhance the durability and longevity of your electronic systems, ensuring they continue to operate flawlessly under a wide range of conditions.

For designers and engineers looking for a reliable protection solution, the ADM1075-2ACPZ from Analog Devices Inc. offers an optimal blend of performance, precision, and protection.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3686 $65.5802
16+ $7.6871 $122.9936
24+ $7.4469 $178.7256
33+ $7.2067 $237.8211
42+ $6.9664 $292.5888
56+ $6.2458 $349.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess