EN
  • EN
  • DE

ADM1266ACPZ

Part No ADM1266ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 17 CHANNEL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain, Push-Pull Channel 64-LFCSP (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 64-WFQFN Exposed Pad, CSP
Case / Package 64-LFCSP (9x9)
Family Name ADM1266
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860101-ADM1266ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1266ACPZ CAD Model

Description

ADM1266ACPZ - Super Sequencer® with Voltage Tracking and Margining

The ADM1266ACPZ is a highly integrated and versatile power supply management solution from Analog Devices Inc., designed to offer comprehensive sequencing, monitoring, and margining capabilities. This advanced Super Sequencer® is ideal for managing multiple power rails in complex systems such as servers, communications infrastructure, and industrial equipment.

Key Features

  • Advanced Sequencing Control: The ADM1266ACPZ provides sophisticated sequencing capabilities, enabling users to define and implement precise power-up and power-down sequences for various system voltages, ensuring safe and reliable operation.
  • Voltage Tracking: With voltage tracking functionality, the device allows for the coordination of multiple power rails, ensuring that voltage levels ramp up and down proportionally and maintain the correct relationships to each other.
  • Margining Capabilities: The product supports voltage margining, which is crucial for testing system performance under different voltage conditions. This feature allows for real-time adjustments to the output voltage, facilitating system validation and stability testing.
  • Configurable Supervisory Functions: The ADM1266ACPZ includes a range of supervisory functions that can be configured to monitor voltage, current, and temperature thresholds, providing comprehensive system protection.
  • Non-Volatile Memory: With integrated EEPROM, the device can store custom configurations and event logs, ensuring that settings are preserved across power cycles and that system events can be reviewed for diagnostic purposes.
  • Communication Interface: The device offers a PMBus™ interface for communication, allowing for easy integration with system management controllers and enabling remote configuration and monitoring.
  • Compact Packaging: Housed in a compact 64-lead LFCSP package, the ADM1266ACPZ saves valuable board space while delivering powerful features.

Applications

The ADM1266ACPZ is suitable for a wide range of applications, including:

  • Data centers and server farms
  • Telecommunications and networking equipment
  • Industrial automation systems
  • High-performance computing
  • Medical and diagnostic equipment

With the ADM1266ACPZ, Analog Devices Inc. provides a robust solution for managing complex power systems, ensuring efficient operation, system protection, and reliability that modern electronic applications demand.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4117 $69.4117
2+ $67.2426 $134.4852
3+ $65.0735 $195.2205
4+ $62.9044 $251.6176
6+ $56.3970 $338.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,298 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess