EN
  • EN
  • DE

ADM1275

Part No ADM1275
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Hot-Swap Controller and Digital Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140613-ADM1275
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1275 CAD Model

Description

ADM1275 Hot Swap Controller and Digital Power Monitor from Analog Devices

The ADM1275 from Analog Devices Inc. is a state-of-the-art Hot Swap Controller and Digital Power Monitor that provides a robust and efficient solution for managing power distribution in high-availability systems. This advanced integrated circuit (IC) is designed to allow the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by inrush currents and voltage transients.

The ADM1275 features a precise current sensing and control circuitry that monitors the load current through an external sense resistor and acts to limit the inrush current to a safe level. With its adjustable overcurrent and overvoltage protection thresholds, the device ensures the protection of both the load and the power distribution bus. The ADM1275's fast acting current limit and circuit breaker functionalities safeguard against both short-circuit and overcurrent conditions, providing a reliable defense mechanism for sensitive electronic components.

This IC also incorporates a digital power monitoring system that uses an internal 12-bit analog-to-digital converter (ADC) to provide real-time measurements of current, voltage, and power. These measurements can be read through an I²C-compatible interface, allowing for intelligent power management and telemetry in complex systems. This feature enables system designers to implement predictive maintenance strategies and optimize system efficiency, thereby reducing downtime and operational costs.

The ADM1275 is highly configurable, supporting both latch-off and auto-retry fault management modes. Additionally, it offers a programmable power-up ramp rate and a power-good indicator, which further enhances its utility in power-sensitive applications. Its compact size and integration level make it an ideal choice for a variety of applications, including servers, data centers, telecom equipment, and industrial systems.

With its combination of hot swap control, precise monitoring capabilities, and digital communication, the ADM1275 is an essential component for managing power in critical systems where uptime is paramount. Analog Devices Inc. delivers with this product a reliable, high-performance solution for sophisticated power management challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess