EN
  • EN
  • DE

ADM1486ARZ-REEL7

Part No ADM1486ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-485 PRO-BUS 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138684-ADM1486ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1486ARZ-REEL7 CAD Model

Description

ADM1486ARZ-REEL7 - Robust Differential Line Transceiver from Analog Devices Inc.

The ADM1486ARZ-REEL7 is a high-speed, differential line transceiver designed to operate using a single 5 V power supply. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is part of the ADM1485/ADM1486 family, which is known for its reliability and efficiency in data communication applications.

This transceiver is capable of transmitting and receiving balanced data over long distances, making it an ideal choice for industrial environments where noise and long cable runs can be problematic. It employs differential line transmission to offer enhanced noise immunity and to permit data rates up to 5 Mbps, which is suitable for rapid data communication in complex systems.

The ADM1486ARZ-REEL7 is designed with thermal shutdown and current limiting features to provide protection against fault conditions. It also includes a failsafe feature that ensures the receiver output is high if the inputs are left open, shorted, or idle, which increases the robustness of the communication link.

This product is available in a compact SOIC package and is part of a tape and reel, indicated by the 'REEL7' suffix in its name. This packaging method is beneficial for manufacturers as it facilitates automated pick-and-place assembly processes, thus reducing production time and costs.

Key Features of the ADM1486ARZ-REEL7:

  • Operates from a single 5 V power supply
  • High data rates up to 5 Mbps
  • Thermal shutdown and current limiting
  • Receiver failsafe feature for open, shorted, or idle inputs
  • Half-duplex operation
  • Industry-standard SOIC package
  • ESD protection on RS-485 input/output pins

Applications for the ADM1486ARZ-REEL7 are diverse and include industrial control, building automation, factory automation, and any other system that requires robust data transmission over long distances or in noisy environments. Its reliability and protective features make it a smart choice for critical communication in such applications.

With its combination of speed, robustness, and protective features, the ADM1486ARZ-REEL7 from Analog Devices Inc. is a superior solution for your data communication needs in challenging industrial environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6471 $51.0594
30+ $3.4118 $102.3540
46+ $3.2941 $151.5286
66+ $3.0588 $201.8808
85+ $2.9412 $250.0020
107+ $2.8235 $302.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess