EN
  • EN
  • DE

ADM1487AR

Part No ADM1487AR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultra-Low Power RS-485/RS-422 Transceiver with Low EMI and +/-10kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140632-ADM1487AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Security, Building Automation, Industrial
Ultra Librarian 3D Model Ultra Librarian ADM1487AR CAD Model

Description

ADM1487AR Transceiver by Analog Devices Inc.

ADM1487AR Product Image

The ADM1487AR is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate bidirectional data communication on balanced transmission lines. It is a part of the RS-485/RS-422 family, which is known for its reliable performance in industrial environments where noise immunity and long-distance data transmission are critical.

Key Features:

  • High-Speed Operation: Capable of data rates up to 10 Mbps, the ADM1487AR is suitable for high-speed serial communication applications.
  • Differential Bus Transceiver: It includes a differential line driver and a differential input receiver, which allows for half-duplex communication that is less susceptible to common-mode noise.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device can withstand harsh industrial environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from damage due to excessive power dissipation.
  • Low Power Consumption: The ADM1487AR has a quiescent current specification of only 300 µA, making it an energy-efficient choice for modern electronic systems.

Applications:

Given its robustness and high-speed capabilities, the ADM1487AR is ideal for a variety of applications, such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Data acquisition systems

Technical Specifications:

Parameter Value
Data Rate (max) 10 Mbps
Operating Temperature -40°C to +85°C
Supply Voltage 5 V
Quiescent Current 300 µA

For detailed information and datasheets, please visit the official product page of the ADM1487AR on the Analog Devices Inc. website.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess