The ADM202EARM, crafted by the renowned Analog Devices Inc., is a robust RS-232 line driver/receiver that ensures reliable data transmission even in harsh industrial environments. This high-speed, 2-channel interface IC is designed to conform to the EIA-232E and V.28 specifications, making it a versatile choice for a variety of communication applications.
Key Features
- High Data Rates: Capable of operating at data rates up to 200 kbps, the ADM202EARM is well-suited for high-speed data communication requirements.
- Enhanced ESD Protection: With ±15kV ESD protection on RS-232 input/output lines, it provides robust protection against electrostatic discharges, ensuring greater reliability and longevity.
- Low Power Consumption: Its low power shutdown mode significantly reduces power usage when not in active operation, making it ideal for power-sensitive applications.
- Wide Operating Voltage Range: The device supports a wide voltage range from 4.5V to 5.5V, offering flexibility in various system designs.
- Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its operational safety.
Applications
The ADM202EARM is suitable for an array of applications that require reliable RS-232 communication. This includes but is not limited to:
- Telecommunications
- Data acquisition systems
- Point of sale (POS) terminals
- Peripherals connecting to microcontroller systems
Package and Quality
Encased in a compact SOIC-16 package, the ADM202EARM is designed for space-constrained applications without compromising on performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring reliability and consistency in your electronic designs.
With its combination of speed, power efficiency, and robust protection features, the ADM202EARM from Analog Devices Inc. stands out as a superior choice for your critical RS-232 communication needs.