EN
  • EN
  • DE

ADM207ARZ-REEL

Part No ADM207ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5DVR/3REC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 136716-ADM207ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM207ARZ-REEL CAD Model

Description

Product Overview: ADM207ARZ-REEL by Analog Devices Inc.

The ADM207ARZ-REEL is a robust, high-speed, RS-232/V.28 transceiver from the reputable manufacturer Analog Devices Inc. This product is designed to provide reliable serial communication with a focus on minimizing power consumption and maximizing data integrity. The ADM207ARZ-REEL is part of a REEL package, typically indicating that it is available in tape and reel packaging for automated assembly processes, making it an excellent choice for high-volume production needs.

Featuring a 0.1µF charge pump capacitor, the ADM207ARZ-REEL eliminates the need for larger standard capacitors, thus reducing the overall footprint of the device on a printed circuit board (PCB). This makes it an ideal solution for compact and space-constrained applications. The transceiver operates from a single 5V power supply, ensuring compatibility with a wide range of microcontrollers and digital systems that utilize RS-232 communication protocols.

The device offers a quintet of drivers and receivers, which means it can handle full-duplex data transmission, allowing for simultaneous two-way communication. The ADM207ARZ-REEL is capable of data rates up to 230 kbps, providing the speed necessary for most serial data exchanges while maintaining signal integrity through built-in electrostatic discharge (ESD) protection up to ±15 kV. This feature is crucial for protecting the device in harsh industrial environments where ESD events are common.

Another significant advantage of the ADM207ARZ-REEL is its operational temperature range. The device is designed to function reliably in temperatures ranging from -40°C to +85°C, making it suitable for use in outdoor or uncontrolled temperature environments. Additionally, the transceiver's low power shutdown mode further conserves energy when the device is not in active use.

In summary, the ADM207ARZ-REEL by Analog Devices Inc. is a versatile and reliable RS-232 transceiver that offers a combination of features such as low power consumption, high-speed data rates, compact design, and robust ESD protection. It is an excellent choice for designers looking to implement RS-232 interfaces in industrial, commercial, or any applications requiring stable and efficient serial communication.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess