EN
  • EN
  • DE

ADM213EAR-REEL

Part No ADM213EAR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC-Compliant, ±15 kV ESDProtected, RS-232 Line Drivers/Receivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1140682-ADM213EAR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM213
Introduction Date May 24, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM213EAR-REEL CAD Model

Description

Product Overview: ADM213EAR-REEL from Analog Devices Inc.

The ADM213EAR-REEL is a high-performance, 5V-powered RS-232 line driver/receiver that meets the specifications of the EIA-232E and V.28 standards. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is designed to operate with a single 5V power supply, making it ideal for a wide range of applications in telecommunications, networking, and industrial markets.

With its robust design, the ADM213EAR-REEL features a 0.1μF charge pump capacitor, which allows the device to deliver true RS-232 performance from a single power supply ranging from 4.5V to 5.5V. This charge pump and four small external capacitors allow the ADM213EAR-REEL to generate the ±10V power supply required for RS-232 output levels, thus eliminating the need for dual power supplies or large voltage-doubling capacitors.

Key Features:

  • Single-Chip Solution: Integrates transceiver functions for both the transmitter and receiver, reducing component count and board space.
  • High Data Rates: Capable of operating at data rates up to 230 kbps, providing high-speed data transmission for demanding applications.
  • ESD Protection: Features electrostatic discharge protection up to ±15 kV on the RS-232 input/output lines, ensuring reliability and durability in harsh environments.
  • Low Power Shutdown: Includes a power-down feature that reduces the supply current to 0.1μA, offering power savings for battery-powered devices.
  • Flexible Packaging: Available in a 28-lead SOIC package, making it suitable for space-constrained applications.

The ADM213EAR-REEL's combination of features makes it an excellent choice for portable or compact systems where space is at a premium. Its high level of integration ensures ease of design and reliability for systems that require RS-232 connectivity. Whether for use in industrial control systems, point-of-sale equipment, or communication devices, the ADM213EAR-REEL by Analog Devices Inc. stands out as a high-quality component that delivers performance and efficiency.

As a product offered in a tape and reel package, the ADM213EAR-REEL is optimized for automated manufacturing processes, ensuring consistent quality and reliability for high-volume production needs.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess