EN
  • EN
  • DE

ADM3057ETRWZ-EP

Part No ADM3057ETRWZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO 1/1 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 1/1 Transceiver, Isolated - CAN 20-SOIC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ADM3057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910486-ADM3057ETRWZ-EP
Ultra Librarian 3D Model Ultra Librarian ADM3057ETRWZ-EP CAD Model

Description

ADM3057ETRWZ-EP - Robust, High-Speed CAN Transceiver from Analog Devices Inc.

The ADM3057ETRWZ-EP is a state-of-the-art CAN (Controller Area Network) transceiver from Analog Devices Inc. designed to meet the rigorous demands of high-speed data communication in harsh automotive and industrial environments. This enhanced product (EP) variant brings together exceptional robustness, reliability, and signal integrity to ensure optimal performance in critical applications.

Key Features:

  • High-Speed CAN Interface: This transceiver supports the ISO 11898 standard for high-speed CAN, capable of transmission rates up to 1 Mbps.
  • Extended Temperature Range: With an operating temperature range of -55°C to +125°C, the ADM3057ETRWZ-EP is built to withstand extreme environmental conditions, making it ideal for mission-critical military and aerospace applications.
  • Enhanced ESD Protection: It features robust electrostatic discharge (ESD) protection exceeding ±8 kV contact discharge as per the IEC 61000-4-2 level 4 specification, safeguarding the device against electrical transients.
  • Signal Isolation: The device incorporates Analog Devices' iCoupler® technology to provide 2.5 kVrms signal isolation, reducing noise and ensuring signal integrity.
  • Integrated Protection Features: The ADM3057ETRWZ-EP comes with various built-in protection mechanisms, including thermal shutdown, overcurrent protection, and a bus fault protection of ±30 V on the CAN bus pins.
  • Low Power Modes: It supports various low power modes, including a sleep mode and a standby mode, to help minimize power consumption in power-sensitive applications.

Applications:

The ADM3057ETRWZ-EP is well-suited for a broad range of applications that require reliable data communication and robustness against environmental challenges. These include:

  • Automotive networks
  • Industrial control systems
  • Avionics and military communication systems
  • Heavy machinery
  • Marine electronics

With its combination of high-speed communication, environmental resilience, and advanced protection features, the ADM3057ETRWZ-EP from Analog Devices Inc. is an excellent choice for developers looking to implement CAN interfaces in systems where failure is not an option.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8455 $52.8455
3+ $43.3605 $130.0815
4+ $42.0054 $168.0216
5+ $40.6504 $203.2520
7+ $39.2954 $275.0678
9+ $35.2304 $317.0736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess