EN
  • EN
  • DE

ADM3078EYRZ-REEL7

Part No ADM3078EYRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 16MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 16Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014608-ADM3078EYRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3078EYRZ-REEL7 CAD Model

Description

Product Overview: ADM3078EYRZ-REEL7 from Analog Devices Inc.

The ADM3078EYRZ-REEL7 is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate bidirectional communication on RS-485 or RS-422 networks. This integrated circuit is characterized by its high performance, reliability, and ease of use, making it an ideal choice for industrial applications where data integrity and transmission stability are critical.

Key Features:

  • Data Rates: Capable of supporting data rates up to 3.3 Mbps, the ADM3078EYRZ-REEL7 can handle high-speed data transmission with ease, ensuring that your network communication is both fast and efficient.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is built to perform reliably in a wide range of environmental conditions, making it suitable for harsh industrial settings.
  • ESD Protection: It offers an impressive ESD protection level of ±15 kV on the transceiver's bus pins, safeguarding your system from electrostatic discharges that could otherwise cause damage to the electronic components.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from overheating, ensuring long-term stability and functionality of your network communication systems.
  • True Fail-Safe Receiver: The ADM3078EYRZ-REEL7 boasts a true fail-safe receiver, which guarantees a logic high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Configuration: This transceiver operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires, which can help to reduce the complexity and cost of the cabling.

Applications:

The ADM3078EYRZ-REEL7 is designed for use in a variety of applications, including but not limited to industrial control, building automation, factory automation, and any other systems that require a reliable RS-485 or RS-422 communication interface. Its robustness and high-speed capabilities make it an excellent choice for systems that require a dependable data transmission solution.

Package and Availability:

Packaged in a compact SOIC-8 footprint, the ADM3078EYRZ-REEL7 is offered in tape and reel form (REEL7) to facilitate easy assembly during the manufacturing process. This product is available through Analog Devices Inc. and authorized distributors, ensuring easy access and support for your design and production needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5426 $59.0538
31+ $3.7272 $115.5432
48+ $3.6105 $173.3040
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0284 $348.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess