The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADM3312EARU-REEL7

Part No ADM3312EARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 15 kV ESD Protected, 2.7 V to 3.6 V Serial Port Transceivers with Green Idle™
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $12.5947 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$16.9400
$50.820
8+
$13.8990
$111.192
12+
$13.4650
$161.580
16+
$13.0310
$208.496
20+
$12.5960
$251.920
27+
$11.2930
$304.911
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1140778-ADM3312EARU-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM3312E
Introduction Date December 18, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
ADM3312EARU-REEL;  ADM3312EARU;  ADM3312EARUZ;  

Description

Product Overview: ADM3312EARU-REEL7 from Analog Devices Inc.

The ADM3312EARU-REEL7 is a high-performance, low-power, RS-232/V.28 transceiver from the esteemed manufacturer Analog Devices Inc. This device is particularly designed to operate from a single 3.3V power supply, making it an ideal solution for portable or space-constrained applications that require efficient power management.

With its integrated charge pump circuitry, the ADM3312EARU-REEL7 is capable of generating the ±10V necessary for RS-232 output levels, all from a single power supply. This feature eliminates the need for additional power sources, simplifying circuit design and reducing overall system cost.

Key Features:

  • Single-Chip Solution: Integrates a dual driver/receiver pair, enabling full-duplex communication and reducing component count.
  • Low-Power Operation: Consumes minimal power, which is critical for battery-powered devices, enhancing their operational longevity.
  • High Data Rate: Supports data rates up to 460 kbps, allowing for fast data transfer which is essential for modern communication requirements.
  • ESD Protection: Features ±15kV ESD protection on RS-232 input/output lines, providing robustness against electrostatic discharges and enhancing product reliability.
  • Small Package: Available in a compact TSSOP-16 package, making it suitable for applications where board space is at a premium.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental sustainability and allowing for global usage.

This transceiver is supplied in a tape and reel format (REEL7), facilitating automated manufacturing processes. The ADM3312EARU-REEL7 is perfect for a wide range of applications, including portable or handheld devices, notebook and laptop computers, and any RS-232 data communication interface.

Analog Devices Inc. is renowned for its high-quality components that provide reliability and performance. The ADM3312EARU-REEL7 is no exception, offering designers a combination of features that ensure seamless integration into various communication systems while maintaining signal integrity and operational efficiency.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.