EN
  • EN
  • DE

ADM4851ARZ

Part No ADM4851ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 5 V, Slew-Rate Limited, Half-Duplex and Full-Duplex RS-485/RS-422 Transceivers | IC TXRX RS-485422 500KBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 500kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM4851
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140804-ADM4851ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM4851ARZ CAD Model

Description

ADM4851ARZ - Low Power, 5 V, RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM4851ARZ is a high-performance, single transceiver chip designed by Analog Devices Inc. for bidirectional communication on RS-485 or RS-422 networks. This integrated circuit is engineered to operate in a wide range of industrial, commercial, and telecommunication applications where robustness and reliability are critical.

Constructed for low power consumption, the ADM4851ARZ operates from a single 5 V power supply, making it an ideal choice for energy-sensitive designs. Its low power requirements do not compromise its performance, as it is capable of data rates up to 5 Mbps, allowing for efficient data transfer over long distances up to 4000 feet (approximately 1200 meters).

Key Features:

  • Interface Type: RS-485, RS-422
  • Data Rate: Up to 5 Mbps
  • Operating Voltage: 5 V
  • Half-Duplex: Transceiver facilitates bidirectional communication on a single pair of wires.
  • Low Power Consumption: Ideal for power-sensitive applications.
  • Extended Temperature Range: Operable between -40°C to +85°C, suitable for harsh environments.
  • Robust ESD Protection: Withstands ±15kV Human Body Model (HBM).
  • Package: SOIC-8 (Small Outline Integrated Circuit)
  • True Fail-Safe Receiver: Ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

The device also features thermal shutdown and current limiting to protect against output driver overload, enhancing the durability and longevity of the transceiver. Furthermore, the ADM4851ARZ is designed with an 8-lead SOIC package, providing a compact footprint suitable for space-constrained applications.

With its combination of high-speed communication, low power operation, and robust protection features, the ADM4851ARZ from Analog Devices Inc. is an excellent choice for designers who need a reliable transceiver for RS-485 or RS-422 networks in industrial automation, HVAC systems, and other applications requiring a dependable data communication interface.

For additional information, datasheets, and support resources, please visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess