EN
  • EN
  • DE

USBN9603SLBX/NOPB

Part No USBN9603SLBX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPEED 28-LAMCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-CSP (5.5x4.5)
Win Source Part Number 138430-USBN9603SLBX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBN9603SLBX/NOPB CAD Model

Description

The USBN9603SLBX/NOPB is a versatile USB peripheral controller designed by Texas Instruments, tailored for USB 1.1 low-speed device applications. It integrates a USB transceiver and Serial Interface Engine (SIE) with a parallel interface to communicate with microcontrollers or processors, making it an ideal solution for adding USB connectivity to a wide range of consumer electronics, communication devices, and industrial equipment.

This robust controller is packaged in a compact 32-pin LQFP (Low-profile Quad Flat Package) that maximizes board space efficiency. Its operating temperature range of -40°C to 85°C ensures reliable performance across various environments. The USBN9603SLBX/NOPB is also compliant with USB Specification 1.1 and supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer modes, although it is optimized for low-speed operations.

The device features an integrated voltage regulator, which reduces the need for external power supply components. Additionally, it offers built-in support for suspend/resume operations, enabling power-efficient designs by facilitating reduced power states when the device is not in active use. The USBN9603SLBX/NOPB also supports endpoint zero and three programmable endpoints, providing flexibility in managing different data streams or control transfers.

With its on-chip 3.3V regulator for the USB transceiver and 5V tolerant inputs, the USBN9603SLBX/NOPB is designed for straightforward integration into mixed-voltage systems. The controller's configurable I/O pins allow for a tailored connection with a host microcontroller, making it a highly adaptable solution for a myriad of USB interfacing needs.

In summary, the USBN9603SLBX/NOPB from Texas Instruments is a powerful and flexible USB peripheral controller that simplifies the addition of USB functionality to a broad array of products. Its compact form factor, built-in features, and ease of integration make it a go-to choice for developers looking to enhance their devices with USB connectivity.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,897 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess