EN
  • EN
  • DE

ADM485ANZ1

Part No ADM485ANZ1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Meets EIA RS-485 standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140813-ADM485ANZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM485ANZ1 CAD Model

Description

ADM485ANZ1 - Analog Devices Inc.

The ADM485ANZ1 is a high-speed, differential line transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to operate using a single 5V power supply and is fully compliant with the EIA-485 standards. The ADM485ANZ1 is an ideal solution for balanced data transmission and is suitable for multipoint communication networks.

Key Features:

  • High-Speed Operation: The device supports data rates up to 5 Mbps, making it suitable for high-speed data communication in industrial, networking, and automation systems.
  • Half-Duplex Differential Line Transceiver: The ADM485ANZ1 is capable of transmitting and receiving over twisted pair cabling, which helps in reducing noise and improving data integrity over long distances.
  • Single 5V Supply: The device operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Driver Short-Circuit Current Limiting: This feature prevents damage to the transceiver during fault conditions, enhancing the reliability of the communication system.
  • Receiver Input Hysteresis: The built-in hysteresis improves noise immunity, ensuring reliable data communication even in electrically noisy environments.
  • Fail-Safe Receiver: The receiver ensures a known output state if the input is open circuit, shorted, or idle, providing additional safety and robustness to the system.

Applications:

The ADM485ANZ1 is widely used in various applications that require reliable data transmission over long distances. It is particularly useful in:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Instrumentation and Control Equipment
  • Remote Sensors and Data Acquisition Systems

With its combination of speed, robustness, and reliability, the ADM485ANZ1 from Analog Devices Inc. is a preferred choice for engineers and designers looking to implement EIA-485 communication protocols in their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess