EN
  • EN
  • DE

ADM489AR-REEL7

Part No ADM489AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP14
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717563-ADM489AR-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM489AR-REEL7 CAD Model

Description

ADM489AR-REEL7 - Low Power, EIA RS-485 Transceiver by Analog Devices Inc.

The ADM489AR-REEL7 is a high-performance, single transceiver module designed by Analog Devices Inc., tailored for bidirectional data communication on multipoint bus transmission lines. It is fully compliant with EIA RS-485 standards and optimized for balanced data transmission at rates up to 5.0 Mbps. This makes it an excellent choice for industrial control systems, factory automation, HVAC systems, and any application requiring robust data transmission in challenging environments.

Constructed with Analog Devices' advanced technology, the ADM489AR-REEL7 is engineered for low power consumption, which is crucial for power-sensitive applications. The device operates from a single 5V power supply and features a low quiescent current, making it an energy-efficient solution for modern electronic systems.

One of the key attributes of the ADM489AR-REEL7 is its enhanced ESD protection, which safeguards the transceiver against electrostatic discharge events, ensuring reliability and longevity in the field. This protection, along with thermal shutdown and a fail-safe feature that guarantees a known output state when inputs are open, floating, or shorted, provides a robust communication interface that can withstand the rigors of industrial environments.

The ADM489AR-REEL7 comes in a compact, surface-mount package, which is part of the "REEL7" packaging option from Analog Devices Inc., indicating that the product is provided in tape and reel form for automated assembly processes. This packaging ensures ease of integration into various system designs, promoting efficient manufacturing and assembly workflows.

Additional features of this transceiver include a differential driver and receiver pair that allows full-duplex data communication, driver short-circuit current limiting, and thermal overload protection. The device also supports up to 32 nodes on the bus, which is a standard for RS-485 networks, allowing for extensive network topologies.

In summary, the ADM489AR-REEL7 by Analog Devices Inc. is a versatile, low-power transceiver that meets the stringent requirements of RS-485 communication protocols with added features for enhanced protection and reliability. Whether for industrial automation, building control, or any application requiring a reliable data bus, this transceiver stands out as a top-tier component for effective communication solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess