EN
  • EN
  • DE

ADM6316xxxARJZ-R7

Part No ADM6316xxxARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140854-ADM6316xxxARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6316xxxARJZ-R7 CAD Model

Description

Analog Devices Inc. ADM6316xxxARJZ-R7 Supervisory Circuit

The ADM6316xxxARJZ-R7 from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supply voltages in microprocessor systems. It provides a precise monitoring solution that ensures system integrity and prevents data corruption during power-up, power-down, and brown-out conditions. This component is an essential safeguard for applications that require consistent operation and long-term stability.

This supervisory circuit is available in a compact SOT-23 package, making it ideal for space-constrained applications. It features a factory-trimmed reset threshold voltage, which can be specified by the user according to the system requirements. The reset output is available in both active-high and active-low configurations, offering versatility in system design.

The ADM6316xxxARJZ-R7 incorporates a range of features that make it a robust choice for critical applications. It includes a manual reset input that allows for a system reset to be initiated at any time, ensuring additional control for the user. The reset timeout period is also programmable, allowing designers to set the delay for the reset signal according to their system needs.

One of the key benefits of this device is its low power consumption, which is critical for battery-powered devices. It operates over a wide supply voltage range, accommodating various system voltages and enhancing its compatibility with different microprocessors and digital systems. The ADM6316xxxARJZ-R7 also offers excellent supply voltage transient immunity, providing stable performance even in environments with noisy power supplies.

In summary, the ADM6316xxxARJZ-R7 is a versatile and reliable solution for voltage monitoring in microprocessor systems. Its compact size, programmable features, and low power consumption make it an excellent choice for a wide array of applications, including portable devices, automotive systems, and industrial controls. Analog Devices Inc. ensures that this supervisory circuit meets the highest standards of quality and performance, making it a trusted component for safeguarding your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess