EN
  • EN
  • DE

ADM6318CY46ARJ

Part No ADM6318CY46ARJ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140857-ADM6318CY46ARJ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6318CY46ARJ CAD Model

Description

ADM6318CY46ARJ: Low Voltage Microprocessor Reset Circuit

The ADM6318CY46ARJ, from Analog Devices Inc., is a highly reliable, compact microprocessor supervisory circuit that provides excellent monitoring of power supply voltages. This device is specifically designed to maintain system integrity by monitoring the power supply voltage levels in digital systems. It ensures that the microprocessor and other sensitive components are reset or powered on and off in a controlled manner, preventing any malfunction due to power irregularities.

This particular model, the ADM6318CY46ARJ, comes in a robust SOT-23 package, known for its small footprint and ability to be used in space-constrained applications. The device operates over a wide temperature range, making it suitable for various industrial, automotive, and consumer electronic environments.

Key Features:

  • Voltage Monitoring Precision: The ADM6318CY46ARJ offers precise monitoring of the 4.63V power supply voltage, which is crucial for systems that require a stable and reliable operation.
  • Reset Output: It provides an active low reset output, which ensures that the connected microprocessor or digital system is reset reliably whenever the monitored voltage falls below the acceptable threshold.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, which helps in extending battery life in portable applications.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control.
  • Reset Timeout: The reset timeout period is typically 140 ms, which ensures that the system has sufficient time to stabilize before resuming operation.

The ADM6318CY46ARJ by Analog Devices Inc. is an ideal choice for managing system resets in microprocessor-based systems. Its precision voltage monitoring and reset management capabilities make it an essential component in ensuring the stable operation of a wide range of electronic devices. Whether it's for personal electronics, automotive systems, or industrial controls, this reset circuit is engineered to enhance system reliability and prevent data corruption due to unexpected power supply issues.

For designers and engineers looking for a high-quality, reliable reset circuit, the ADM6318CY46ARJ stands out as a superior choice that seamlessly integrates into various circuit designs, ensuring that their systems operate without interruption even in the face of power supply uncertainties.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8819 $69.4095
11+ $11.3906 $125.2966
16+ $11.0349 $176.5584
22+ $10.6791 $234.9402
28+ $10.3234 $289.0552
38+ $9.2550 $351.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess