EN
  • EN
  • DE

ADM6319B25ARJZ-R7

Part No ADM6319B25ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1140858-ADM6319B25ARJZ-R7
Manufacturer Homepage www.analog.com
Family Name ADM6319
Introduction Date May 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6319B25ARJZ-R7 CAD Model

Description

Product Overview: ADM6319B25ARJZ-R7

The ADM6319B25ARJZ-R7 is a high-quality supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a precise, cost-effective system reset controller capable of managing power supply irregularities and ensuring proper system operation.

Key Features

  • Voltage Monitoring: This device offers precise monitoring of the 2.5V power supply voltage, ensuring that the system is protected from undervoltage conditions.
  • Reset Output: The ADM6319B25ARJZ-R7 features an active-low reset output, which remains asserted until the supply voltage reaches the specified threshold, ensuring a reliable system startup.
  • Manual Reset: A manual reset input is provided, allowing the user to trigger a reset pulse manually, offering additional control over the system reset behavior.
  • Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications, contributing to the overall system efficiency.
  • Compact Package: Enclosed in a small SOT-23 package, this supervisory circuit is suitable for space-constrained applications without compromising performance.

Applications

The ADM6319B25ARJZ-R7 is versatile and can be integrated into a wide range of applications, including:

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM6319B25ARJZ-R7 is no exception. This product is manufactured to the highest standards, ensuring reliable performance in critical applications. The device's robust design enables it to withstand the rigors of industrial environments, while providing the precision required for sensitive electronic systems.

Conclusion

With its precise voltage monitoring, reset features, low power consumption, and compact size, the ADM6319B25ARJZ-R7 from Analog Devices Inc. is an excellent choice for system designers looking to enhance the reliability and performance of their power management systems. Its versatile applications and commitment to quality make it a valuable component in any microprocessor-based system.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess