EN
  • EN
  • DE

ADM6326-27ARTZ-R7

Part No ADM6326-27ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.7V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014690-ADM6326-27ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6326-27ARTZ-R7 CAD Model

Description

The ADM6326-27ARTZ-R7 is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact, high-precision component is engineered to monitor power supply voltages in digital systems, ensuring that the system operates reliably within its voltage thresholds.

Key Features

  • Voltage Monitoring: The device features a preset threshold voltage of 2.7V, providing accurate power supply monitoring to prevent system malfunctions due to unexpected voltage fluctuations.
  • Power-On Reset Generator: It includes an integrated power-on reset generator that asserts a reset signal when the supply voltage drops below the threshold, ensuring that the system initializes in a known state after power-up.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM6326-27ARTZ-R7 consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Compact Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications without compromising performance.
  • High Accuracy: With its high accuracy voltage monitoring, the ADM6326-27ARTZ-R7 helps maintain system integrity, contributing to the overall reliability of the application it serves.

Applications

The ADM6326-27ARTZ-R7 is versatile and can be used in a variety of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems
  • Data Communications Equipment
  • Intelligent Instruments

Technical Specifications

Parameter Value
Threshold Voltage 2.7V
Package/Case SOT-23
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

Overall, the ADM6326-27ARTZ-R7 from Analog Devices Inc. is a robust and reliable solution for voltage monitoring and system reset management, ensuring the proper functioning of electronic systems across a wide range of industries and applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess