EN
  • EN
  • DE

ADM705AR

Part No ADM705AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Low Cost uP Supervisory Circuits | IC SUPERVISOR MPU 4.65 WD 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM705
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140926-ADM705AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM705AR CAD Model

Description

ADM705AR Power Supply Monitor IC from Analog Devices Inc.

The ADM705AR is a specialized integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc., designed to monitor power supply operations in electronic systems. This robust IC is engineered to provide accurate and reliable monitoring of system voltages, ensuring the proper functioning of electronic equipment by triggering a reset signal whenever the supply voltage falls below a predefined threshold. This feature is critical for preventing system failures and preserving data integrity during power fluctuations.

Key Features:

  • Voltage Monitoring: The ADM705AR is capable of monitoring +5 V power supplies with precision, providing a threshold accuracy of ±1.5%, which is essential for sensitive electronic applications.
  • Low Power Consumption: With a quiescent current of only 15 µA, this IC is an excellent choice for battery-powered and energy-efficient designs, ensuring minimal impact on the overall power budget of the system.
  • Reset Timeout: It features an adjustable reset timeout period, which allows designers to set the duration for which the reset condition is maintained after the supply voltage returns to an acceptable level.
  • Watchdog Timer: The ADM705AR includes a watchdog timer that can be disabled if not required, providing an additional layer of system reliability by monitoring the microprocessor activity and initiating a system reset in case of software lock-up.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to initiate a system reset, offering flexibility for system maintenance and troubleshooting.
  • Output Driver: The reset output driver is capable of sinking 1.2 mA, ensuring compatibility with a wide range of microprocessors and other digital devices.

Applications:

The ADM705AR is ideally suited for a variety of applications where reliable power supply monitoring is critical. Its applications include microprocessor systems, computers, controllers, intelligent instruments, and portable/battery-powered equipment. The device's small footprint and low power consumption make it an excellent choice for compact and energy-sensitive designs.

With its combination of features, the ADM705AR from Analog Devices Inc. offers a comprehensive solution for power supply monitoring, contributing to the stability and reliability of electronic systems across diverse industries.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4769 $50.0745
225+ $0.4462 $100.3950
350+ $0.4308 $150.7800
500+ $0.4000 $200.0000
655+ $0.3846 $251.9130
815+ $0.3693 $300.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess