EN
  • EN
  • DE

ADM709LAR

Part No ADM709LAR
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Power Supply Monitor with Reset | IC SUPERVISOR MPU 4.65 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM709
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140942-ADM709LAR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM709LAR CAD Model

Description

The ADM709LAR is a sophisticated voltage monitor designed and produced by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to maintain system integrity by monitoring power supplies in microprocessor and digital systems. It plays a critical role in ensuring that your electronic devices operate within their necessary power specifications, thereby protecting them from potential damage due to voltage variations.

Key Features

  • Power Supply Monitoring: The ADM709LAR is adept at supervising the power supply levels, ensuring that the system operates reliably and prevents any malfunction that could arise from power supply issues.
  • Reset Output: This device offers a reset output feature that remains asserted until the Vcc voltage reaches the reset threshold level, ensuring that the system has stabilized before normal operation begins.
  • Low Power Consumption: With the importance of energy efficiency in today’s electronic products, the ADM709LAR boasts low power consumption, making it an ideal choice for battery-operated devices.
  • Versatility: It is suitable for a wide range of applications, including computers, controllers, and intelligent instruments, due to its versatility and high level of integration.

Technical Specifications

Parameter Value Supply Voltage Range 2.7V to 5.5V Reset Threshold Voltage Typically 4.65V at +25°C Operating Temperature -40°C to +85°C Package Type SOIC Mounting Type Surface Mount

Applications

The ADM709LAR is ideal for use in systems that require reliable voltage monitoring to protect the integrity of the system. Its applications span across various fields such as:

  • Microprocessor Systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers

In summary, the ADM709LAR from Analog Devices Inc. is a high-performance voltage monitor that offers exceptional reliability and functionality, ensuring that your electronic systems are safeguarded against the dangers of unsuitable power levels.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9172 $57.5160
65+ $1.5731 $102.2515
100+ $1.5240 $152.4000
140+ $1.4748 $206.4720
180+ $1.4257 $256.6260
235+ $1.2782 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess