Product Overview: ADM709MAR-REEL
The ADM709MAR-REEL is a high-quality power supply monitor chip from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to provide precise monitoring of power supply functionality, ensuring reliable operation of electronic systems. Packaged in a convenient reel format, this product is ideal for automated manufacturing processes, allowing for efficient assembly and inventory management.
Key Features
- Voltage Monitoring: The ADM709MAR-REEL is adept at monitoring the voltage level of power supplies, providing a reset output during power-up, power-down, and brownout conditions.
- Reset Timeout: It features an adjustable reset timeout period, which ensures that the system has sufficient time to stabilize before normal operation commences.
- Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated applications.
- High Accuracy: The ADM709MAR-REEL offers high accuracy in monitoring the power supply voltage thresholds, ensuring dependable performance and system protection.
Applications
The versatility of the ADM709MAR-REEL makes it suitable for a wide array of applications, including:
- Microprocessor systems
- Computers and controllers
- Portable/battery-powered equipment
- Intelligent instruments
- Automotive systems
Technical Specifications
The ADM709MAR-REEL boasts an impressive set of technical specifications that contribute to its reliable performance:
- Supply Voltage Range: Typically operates within a 2.7V to 5.5V range.
- Output Type: The device features an active low reset output.
- Package: Available in a compact surface-mount package suitable for space-constrained applications.
- Operating Temperature: Capable of operating across a wide temperature range, ensuring stability in various environments.
With its robust design and reliable monitoring capabilities, the ADM709MAR-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate a power supply monitor that offers both precision and durability. Whether used in industrial, commercial, or consumer electronics, this component upholds the quality and performance standards that Analog Devices Inc. is known for.