EN
  • EN
  • DE

ADM7150ARDZ-5.0-R7

Part No ADM7150ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 800MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 1V at 800mA
Current - Output 800mA
Current - Quiescent (Iq) 7mA
Current - Supply (Maximum) 12mA
PSRR 95dB ~ 62dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series ADM7150
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806889-ADM7150ARDZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADM7150ARDZ-5.0-R7 CAD Model

Description

ADM7150ARDZ-5.0-R7 Voltage Regulator by Analog Devices Inc.

The ADM7150ARDZ-5.0-R7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model offers a fixed 5.0V output and comes in an 8-lead SOIC package, making it suitable for a wide range of applications where precision voltage regulation is critical.

With an input voltage range from 4.5V to 16V, the ADM7150 is capable of delivering up to 800mA of output current, ensuring a stable and reliable power supply for sensitive electronic devices. The regulator boasts an impressive low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.

One of the standout features of the ADM7150ARDZ-5.0-R7 is its low noise performance, which is essential for powering noise-sensitive applications such as precision amplifiers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-end audio equipment. The device achieves this through the use of a proprietary architecture and an internal noise reduction filter, providing a clean and stable output voltage with a low 1/f noise of only 1.0 µV peak-to-peak (0.1 Hz to 10 Hz).

Furthermore, the ADM7150ARDZ-5.0-R7 offers excellent transient response and PSRR (Power Supply Rejection Ratio) characteristics, ensuring that the output voltage remains stable under varying load conditions and rejecting any noise or fluctuations present on the input supply. The device also includes comprehensive protection features such as overcurrent protection, thermal overload protection, and reverse-battery protection, safeguarding both the regulator and the downstream components from potential damage.

For designers and engineers looking for a reliable and high-quality power management solution, the ADM7150ARDZ-5.0-R7 from Analog Devices Inc. presents an optimal choice. Its performance, combined with a compact form factor and ease of use, makes it a versatile component suitable for a diverse array of high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0717 $56.5736
18+ $5.8024 $104.4432
27+ $5.6211 $151.7697
37+ $5.4398 $201.2726
48+ $5.2584 $252.4032
64+ $4.7145 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess