EN
  • EN
  • DE

ADM7151ACPZ-02

Part No ADM7151ACPZ-02
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197413-ADM7151ACPZ-02
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tube
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Max) 4V
Current - Output 800mA
Ultra Librarian 3D Model Ultra Librarian ADM7151ACPZ-02 CAD Model

Description

ADM7151ACPZ-02 Ultra-Low Noise LDO by Analog Devices Inc.

The ADM7151ACPZ-02 is a high-performance, ultra-low noise, low dropout linear regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This LDO (Low Dropout Regulator) is specifically engineered to meet the stringent power supply requirements of high-end RF applications and precision analog circuits, providing a clean and stable voltage source.

Key Features

  • Output Voltage Range: The device offers a wide output voltage range from 1.5V to 5.5V, suitable for diverse applications.
  • Ultra-Low Noise Performance: With an exceptionally low noise output of only 1.0 µV RMS (10 Hz to 100 kHz), the ADM7151ACPZ-02 ensures minimal interference in sensitive electronic circuits.
  • High PSRR (Power Supply Rejection Ratio): The high PSRR of 80 dB at 10 kHz helps in suppressing variations in the input voltage, providing a more reliable output.
  • Low Dropout Voltage: The device features a low dropout voltage, enhancing efficiency and allowing operation with minimal input-to-output voltage differential.
  • Adjustable Output: The output voltage can be precisely adjusted using external resistors, providing flexibility for specific design requirements.
  • Current Output: It can deliver up to 800 mA of output current, making it suitable for a wide range of applications.
  • Thermal Performance: Housed in a 16-lead LFCSP (Lead Frame Chip Scale Package), the ADM7151ACPZ-02 offers excellent thermal performance and a compact footprint.

Applications

The ADM7151ACPZ-02 is an ideal choice for powering noise-sensitive applications such as:

  • High-performance RF circuits
  • PLLs (Phase-Locked Loops)
  • High-speed ADCs (Analog-to-Digital Converters)
  • High-quality audio applications
  • Medical equipment requiring low noise power supplies
  • Precision instrumentation

Product Summary

The ADM7151ACPZ-02 from Analog Devices Inc. stands out as a reliable and efficient power solution that caters to the demands of high-precision electronics. Its ultra-low noise output and high PSRR characteristics make it a top choice for designers looking to maximize the performance of their sensitive analog circuits. With its adjustable output and robust packaging, the ADM7151ACPZ-02 is a versatile component that enhances the stability and integrity of power supply in a multitude of applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess