EN
  • EN
  • DE

ADM7160AUJZ-3.3-R7

Part No ADM7160AUJZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 5TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 54dB to 43dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014788-ADM7160AUJZ-3.3-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7160AUJZ-3.3-R7 CAD Model

Description

ADM7160AUJZ-3.3-R7 Ultra-Low Noise LDO Voltage Regulator

The ADM7160AUJZ-3.3-R7 is a high-performance, ultra-low noise, low dropout voltage regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 3.3V. With its advanced design, this regulator is ideal for powering sensitive analog and RF circuitry in a variety of applications, ensuring minimal impact on signal quality due to power supply noise.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Low Dropout Voltage: Facilitates efficient operation even with low input-to-output voltage differentials.
  • Ultra-Low Noise Output: Provides a clean power supply, essential for precision analog and RF applications.
  • High PSRR (Power Supply Rejection Ratio): Ensures stable output despite variations in input voltage, beneficial for environments with fluctuating power supplies.
  • Maximum Output Current: Capable of supplying up to 200mA, suitable for a range of low-power devices.
  • Thermal Overload Protection: Enhances reliability and longevity by preventing overheating.
  • Current Limiting Feature: Protects the regulator and the load from damage due to excessive current.
  • Low Quiescent Current: Contributes to energy efficiency, making it suitable for battery-powered applications.
  • Small Package Size: The TSOT-5 package is compact and suitable for space-constrained applications.

Applications

  • Precision Analog and RF Circuits
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Equipment
  • Portable Communication Devices
  • Audio Equipment

The ADM7160AUJZ-3.3-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality power management solutions. Its ultra-low noise output and high PSRR make it an excellent choice for applications where power integrity is critical. The integration of multiple protection features ensures that this LDO regulator not only delivers precise voltage but also operates reliably over a wide range of conditions. Its compact size and low quiescent current make it an attractive option for designers looking to maximize performance in space and power-limited environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4452 $50.5820
85+ $1.1858 $100.7930
135+ $1.1488 $155.0880
180+ $1.1117 $200.1060
235+ $1.0747 $252.5545
315+ $0.9635 $303.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,304 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess