EN
  • EN
  • DE
  • IT

ADM7172ACPZ-3.0-R7

Part No ADM7172ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 2A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 2A 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7172ACPZ-3.0-R7CT, ADM7172ACPZ-3.0-R7DKR, ADM7172ACPZ-3.0-R7-ND, ADM7172ACPZ-3.0-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910548-ADM7172ACPZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-3.0-R7 CAD Model

Description

ADM7172ACPZ-3.0-R7 - High-Performance, CMOS Linear Regulator

The ADM7172ACPZ-3.0-R7 is a state-of-the-art linear voltage regulator from Analog Devices Inc., designed to deliver a fixed output of 3.0 volts. This regulator is part of the ADM7172 series, known for its high precision, low noise, and low dropout performance, making it an ideal choice for sensitive RF or analog circuitry that requires a stable power supply.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) with 8 pins, the ADM7172ACPZ-3.0-R7 boasts an impressive low dropout voltage, typically around 85 mV at 200 mA load. This feature allows the device to regulate output voltage effectively even when the supply voltage is very close to the output voltage, which is particularly beneficial in battery-powered applications where maximizing the usage of the available supply voltage is crucial.

With a wide input voltage range of 2.3 V to 6.5 V, this regulator can accommodate a variety of power sources, including standard 3.3 V or 5 V rails. Its output current capability of up to 500 mA makes it suitable for a range of applications, from powering microcontrollers and DSPs to providing a clean power source for data converters and precision amplifiers.

The ADM7172ACPZ-3.0-R7 also features an array of protective functions to ensure the stability and longevity of your application. These include overcurrent protection, thermal overload protection, and reverse battery protection. Additionally, the device offers a low shutdown current and an enable function that allows users to turn off the output as needed to conserve power.

For applications demanding the lowest possible noise performance, the ADM7172 series provides excellent power supply rejection ratio (PSRR) characteristics and low output noise, making it an excellent choice for powering noise-sensitive applications such as PLLs, VCOs, and high-speed data acquisition systems.

In summary, the ADM7172ACPZ-3.0-R7 from Analog Devices Inc. is a top-tier linear regulator that offers a blend of performance, flexibility, and reliability, ensuring that your sensitive electronic circuits receive a clean and stable power supply.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $4.7165
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4290 $51.4350
36+ $2.8135 $101.2860
56+ $2.7256 $152.6336
76+ $2.6377 $200.4652
99+ $2.5498 $252.4302
132+ $2.2860 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess