EN
  • EN
  • DE

ADM825LYRJZ-R7

Part No ADM825LYRJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1014834-ADM825LYRJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM825LYRJZ-R7 CAD Model

Description

Product Overview: ADM825LYRJZ-R7

The ADM825LYRJZ-R7 is a state-of-the-art supervisory circuit from the reputable Analog Devices Inc., a company known for its high-performance semiconductor products and solutions. This device is specifically designed to monitor power supply voltages and provide essential system reset functionalities in digital systems. Ensuring reliable operation and system stability, it is an ideal choice for managing microprocessor systems, where precision and dependability are paramount.

Key Features

  • Voltage Monitoring: The ADM825LYRJZ-R7 provides accurate monitoring of the power supply voltage, ensuring that the system operates within the specified voltage range for optimal performance.
  • Reset Output: It features an active-low reset output, which remains asserted until the supply voltage stabilizes and maintains the reset condition for a minimum of 140ms after the supply voltage exceeds the reset threshold. This ensures a proper system reset and a stable start-up.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, making it suitable for battery-operated devices.
  • Compact Package: The ADM825LYRJZ-R7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • High Accuracy: With a high threshold accuracy of ±1.5%, it provides reliable voltage monitoring, crucial for sensitive electronic applications.

Applications

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems
  • Industrial Control Systems
  • Computing Devices

The ADM825LYRJZ-R7 is an invaluable component for designers looking to enhance system reliability and protect against the consequences of unpredictable power supply variations. Analog Devices Inc. ensures that this product, like all their offerings, meets the highest standards of quality and performance, making it a trustworthy and essential component in any critical power management design.

Ordering Information

The product is available with the ordering number ADM825LYRJZ-R7, and it is provided in tape and reel packaging to facilitate easy assembly during the manufacturing process. For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess